Vishay Intertechnology, Inc. Wirewound Resistors RWR80S21R6FRB12

Description
EGS-3-80 21.6 1% RWR80S21R6FR B12
Request a Quote Datasheet
Description
EGS-3-80 21.6 1% RWR80S21R6FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S21R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R6FRB12
Wirewound Resistors 3110-RWR80S21R6FRB12
EGS-3-80 21.6 1% RWR80S21R6FR B12

EGS-3-80 21.6 1% RWR80S21R6FR B12

Supplier's Site Datasheet
RES 21.6 OHM 2W 1% WW AXIAL - RWR80S21R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.6 OHM 2W 1% WW AXIAL
RWR80S21R6FRB12
RES 21.6 OHM 2W 1% WW AXIAL RWR80S21R6FRB12
RES 21.6ohm 2W 1% WW AXIAL

RES 21.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S21R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R6FRB12-ND
Through Hole Resistors RWR80S21R6FRB12-ND
21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S21R6FRB12 RWR80S21R6FRB12 RWR80S21R6FRB12-ND
Product Name Wirewound Resistors RES 21.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21.6 ohms 21.6 ohms 21.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details