Vishay Intertechnology, Inc. Wirewound Resistors RWR80S21R5FSB12

Description
EGS-3-80 21.5 1% RWR80S21R5FS B12
Request a Quote Datasheet
Description
EGS-3-80 21.5 1% RWR80S21R5FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S21R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R5FSB12
Wirewound Resistors 3110-RWR80S21R5FSB12
EGS-3-80 21.5 1% RWR80S21R5FS B12

EGS-3-80 21.5 1% RWR80S21R5FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S21R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R5FSB12-ND
Through Hole Resistors RWR80S21R5FSB12-ND
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 21.5 OHM 2W 1% WW AXIAL - RWR80S21R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 2W 1% WW AXIAL
RWR80S21R5FSB12
RES 21.5 OHM 2W 1% WW AXIAL RWR80S21R5FSB12
RES 21.5ohm 2W 1% WW AXIAL

RES 21.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S21R5FSB12 RWR80S21R5FSB12-ND RWR80S21R5FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 21.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details