Vishay Intertechnology, Inc. RES 218 OHM 2W 0.1% WW AXIAL RWR80S2180BRB12

Description
RES 218ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 218ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 218 OHM 2W 0.1% WW AXIAL - RWR80S2180BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218 OHM 2W 0.1% WW AXIAL
RWR80S2180BRB12
RES 218 OHM 2W 0.1% WW AXIAL RWR80S2180BRB12
RES 218ohm 2W 0.1% WW AXIAL

RES 218ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2180BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2180BRB12-ND
Through Hole Resistors RWR80S2180BRB12-ND
218 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

218 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2180BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2180BRB12
Wirewound Resistors 3110-RWR80S2180BRB12
EGS-3-80 218 .1% RWR80S2180BR B12

EGS-3-80 218 .1% RWR80S2180BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2180BRB12 RWR80S2180BRB12-ND 3110-RWR80S2180BRB12
Product Name RES 218 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 218 ohms 218 ohms 218 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details