Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2090FSB12

Description
EGS-3-80 209 1% RWR80S2090FS B12
Request a Quote
Description
EGS-3-80 209 1% RWR80S2090FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a silicone coating for high temperature stability. It features a welded construction, solderable terminals, and inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ, with tolerance options including ±1.0 %. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V for 2 W and smaller units. The resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a silicone coating for high temperature stability. It features a welded construction, solderable terminals, and inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ, with tolerance options including ±1.0 %. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V for 2 W and smaller units. The resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2090FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2090FSB12
Wirewound Resistors 3110-RWR80S2090FSB12
EGS-3-80 209 1% RWR80S2090FS B12

EGS-3-80 209 1% RWR80S2090FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2090FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details