Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R82FRS74

Description
EGS-3-80 1.82 1% RWR80S1R82FR S74
Request a Quote
Description
EGS-3-80 1.82 1% RWR80S1R82FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S1R82FRS74 is an axial lead wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 2 W, resistance of 1.82 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The device measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is packaged in tape/reel with single lot date code (S74).

Datasheet Summary
Powered by GS/AI

The RWR80S1R82FRS74 is an axial lead wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 2 W, resistance of 1.82 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The device measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is packaged in tape/reel with single lot date code (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R82FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R82FRS74
Wirewound Resistors 3110-RWR80S1R82FRS74
EGS-3-80 1.82 1% RWR80S1R82FR S74

EGS-3-80 1.82 1% RWR80S1R82FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R82FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details