Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R69FRS74

Description
EGS-3-80 1.69 1% RWR80S1R69FR S74
Request a Quote
Description
EGS-3-80 1.69 1% RWR80S1R69FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S1R69FRS74 is a military-grade, axially leaded wirewound resistor part of the RWR series qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is rated for 2 W at 25 °C with a resistance of 1.69 Ω and a tolerance of ±1%. The part is inductive, with a solderable terminal design, and has dimensions of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for the lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.1% per 1000 hours, and it is packaged in tape and reel format with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR80S1R69FRS74 is a military-grade, axially leaded wirewound resistor part of the RWR series qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is rated for 2 W at 25 °C with a resistance of 1.69 Ω and a tolerance of ±1%. The part is inductive, with a solderable terminal design, and has dimensions of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for the lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.1% per 1000 hours, and it is packaged in tape and reel format with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R69FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R69FRS74
Wirewound Resistors 3110-RWR80S1R69FRS74
EGS-3-80 1.69 1% RWR80S1R69FR S74

EGS-3-80 1.69 1% RWR80S1R69FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R69FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details