Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R62FSS74

Description
EGS-3-80 1.62 1% RWR80S1R62FS S74
Request a Quote
Description
EGS-3-80 1.62 1% RWR80S1R62FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S1R62FSS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 1.62 Ω ±1%, and a solderable, inductive winding. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor is qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The component meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape and reel with single lot date code (S74).

Datasheet Summary
Powered by GS/AI

RWR80S1R62FSS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 1.62 Ω ±1%, and a solderable, inductive winding. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor is qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The component meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape and reel with single lot date code (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R62FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R62FSS74
Wirewound Resistors 3110-RWR80S1R62FSS74
EGS-3-80 1.62 1% RWR80S1R62FS S74

EGS-3-80 1.62 1% RWR80S1R62FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R62FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chassis Mount Resistors - 696-1463-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers