Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R50FMS74

Description
EGS-3-80 1.5 1% RWR80S1R50FM S74
Request a Quote
Description
EGS-3-80 1.5 1% RWR80S1R50FM S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S1R50FMS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 1.50 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The package is tape/reel, as indicated by the S74 coding.

Datasheet Summary
Powered by GS/AI

RWR80S1R50FMS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 1.50 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The package is tape/reel, as indicated by the S74 coding.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R50FMS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R50FMS74
Wirewound Resistors 3110-RWR80S1R50FMS74
EGS-3-80 1.5 1% RWR80S1R50FM S74

EGS-3-80 1.5 1% RWR80S1R50FM S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R50FMS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Heat Sink Resistor - UAL-180 - Riedon, Inc.
Specs
Features Heat Sink; Military
Resistance Range 0.0100 to 50000 ohms
Tolerance 0.0100 to 10 +/- %
View Details