Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R00FMK36

Description
EGS-3-80 1 1% RWR80S1R00FM K36
Request a Quote
Description
EGS-3-80 1 1% RWR80S1R00FM K36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a 2 W power rating at 25 °C and resistance values from 0.1 to 3.16 kΩ at ±1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability standards. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminals. It uses a solderable, inductive winding and is qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a 2 W power rating at 25 °C and resistance values from 0.1 to 3.16 kΩ at ±1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability standards. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminals. It uses a solderable, inductive winding and is qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R00FMK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R00FMK36
Wirewound Resistors 3110-RWR80S1R00FMK36
EGS-3-80 1 1% RWR80S1R00FM K36

EGS-3-80 1 1% RWR80S1R00FM K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R00FMK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S3-47RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers