Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1821FSK36

Description
EGS-3-80 1.82K 1% RWR80S1821FS K36
Request a Quote
Description
EGS-3-80 1.82K 1% RWR80S1821FS K36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1% for values above 100 Ω. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and terminals meeting ANSI J-STD-002 solderability standards. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The inductive winding is solderable, and the core is made of ceramic or alumina. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1% for values above 100 Ω. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and terminals meeting ANSI J-STD-002 solderability standards. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The inductive winding is solderable, and the core is made of ceramic or alumina. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1821FSK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1821FSK36
Wirewound Resistors 3110-RWR80S1821FSK36
EGS-3-80 1.82K 1% RWR80S1821FS K36

EGS-3-80 1.82K 1% RWR80S1821FS K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1821FSK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098780P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 696-SN2-90R1B1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details