Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1761FSB12

Description
EGS-3-80 1.76K 1% RWR80S1761FS B12
Request a Quote
Description
EGS-3-80 1.76K 1% RWR80S1761FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, a complete welded construction, and inductive winding. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Operating temperature ranges from -55 °C to +250 °C with a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, a complete welded construction, and inductive winding. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Operating temperature ranges from -55 °C to +250 °C with a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1761FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1761FSB12
Wirewound Resistors 3110-RWR80S1761FSB12
EGS-3-80 1.76K 1% RWR80S1761FS B12

EGS-3-80 1.76K 1% RWR80S1761FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1761FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details