Vishay Intertechnology, Inc. Wirewound Resistors RWR80S16R2FRS74

Description
EGS-3-80 16.2 1% RWR80S16R2FR S74
Request a Quote
Description
EGS-3-80 16.2 1% RWR80S16R2FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S16R2FRS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 16.2 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Physical dimensions are 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in terminal lead thickness. The part supports solderable terminals and meets ANSI J-STD-002 solderability standards. It is packaged in tape/reel format with single lot date code S74.

Datasheet Summary
Powered by GS/AI

RWR80S16R2FRS74 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 16.2 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Physical dimensions are 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in terminal lead thickness. The part supports solderable terminals and meets ANSI J-STD-002 solderability standards. It is packaged in tape/reel format with single lot date code S74.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S16R2FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R2FRS74
Wirewound Resistors 3110-RWR80S16R2FRS74
EGS-3-80 16.2 1% RWR80S16R2FR S74

EGS-3-80 16.2 1% RWR80S16R2FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S16R2FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-4K7F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers