Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1690FRR36

Description
EGS-3-80 169 1% RWR80S1690FR R36
Request a Quote
Description
EGS-3-80 169 1% RWR80S1690FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S1690FRR36 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 169 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has a dimension of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Its terminals are solderable and made of tinned Copperweld®.

Datasheet Summary
Powered by GS/AI

RWR80S1690FRR36 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 169 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has a dimension of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Its terminals are solderable and made of tinned Copperweld®.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1690FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1690FRR36
Wirewound Resistors 3110-RWR80S1690FRR36
EGS-3-80 169 1% RWR80S1690FR R36

EGS-3-80 169 1% RWR80S1690FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1690FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chassis Mount Resistors - 696-1499-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers