Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1621FSR36

Description
EGS-3-80 1.62K 1% RWR80S1621FS R36
Request a Quote
Description
EGS-3-80 1.62K 1% RWR80S1621FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V RMS. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It uses a solderable, inductively wound terminal design, meets ANSI J-STD-002 solderability requirements, and has a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±20 ppm/°C for values above 10.1 Ω. The part is available in bulk packaging with single lot date code marking.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V RMS. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It uses a solderable, inductively wound terminal design, meets ANSI J-STD-002 solderability requirements, and has a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±20 ppm/°C for values above 10.1 Ω. The part is available in bulk packaging with single lot date code marking.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1621FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1621FSR36
Wirewound Resistors 3110-RWR80S1621FSR36
EGS-3-80 1.62K 1% RWR80S1621FS R36

EGS-3-80 1.62K 1% RWR80S1621FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1621FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details