Vishay Intertechnology, Inc. RES 150 OHM 2W 0.1% WW AXIAL RWR80S1500BRB12

Description
RES 150ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2W 0.1% WW AXIAL - RWR80S1500BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 0.1% WW AXIAL
RWR80S1500BRB12
RES 150 OHM 2W 0.1% WW AXIAL RWR80S1500BRB12
RES 150ohm 2W 0.1% WW AXIAL

RES 150ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1500BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1500BRB12-ND
Through Hole Resistors RWR80S1500BRB12-ND
150 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1500BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1500BRB12
Wirewound Resistors 3110-RWR80S1500BRB12
EGS-3-80 150 .1% RWR80S1500BR B12

EGS-3-80 150 .1% RWR80S1500BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1500BRB12 RWR80S1500BRB12-ND 3110-RWR80S1500BRB12
Product Name RES 150 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details