Vishay Intertechnology, Inc. Through Hole Resistors RWR80S14R7FSBSL

Description
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S14R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S14R7FSBSL-ND
Through Hole Resistors RWR80S14R7FSBSL-ND
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14.7 OHM 2W 1% WW AXIAL - RWR80S14R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 2W 1% WW AXIAL
RWR80S14R7FSBSL
RES 14.7 OHM 2W 1% WW AXIAL RWR80S14R7FSBSL
RES 14.7ohm 2W 1% WW AXIAL

RES 14.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S14R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S14R7FSBSL
Wirewound Resistors 3110-RWR80S14R7FSBSL
EGS-3-80 14.7 1% RWR80S14R7FS BSL

EGS-3-80 14.7 1% RWR80S14R7FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S14R7FSBSL-ND RWR80S14R7FSBSL 3110-RWR80S14R7FSBSL
Product Name Through Hole Resistors RES 14.7 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details