Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1471FMBSL

Description
EGS-3-80 1.47K 1% RWR80S1471FM BSL
Request a Quote Datasheet
Description
EGS-3-80 1.47K 1% RWR80S1471FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1471FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1471FMBSL
Wirewound Resistors 3110-RWR80S1471FMBSL
EGS-3-80 1.47K 1% RWR80S1471FM BSL

EGS-3-80 1.47K 1% RWR80S1471FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1471FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1471FMBSL-ND
Through Hole Resistors RWR80S1471FMBSL-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47K OHM 2W 1% WW AXIAL - RWR80S1471FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80S1471FMBSL
RES 1.47K OHM 2W 1% WW AXIAL RWR80S1471FMBSL
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1471FMBSL RWR80S1471FMBSL-ND RWR80S1471FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details