Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1470FSS70

Description
EGS-3-80 147 1% RWR80S1470FS S70
Request a Quote Datasheet
Description
EGS-3-80 147 1% RWR80S1470FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1470FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1470FSS70
Wirewound Resistors 3110-RWR80S1470FSS70
EGS-3-80 147 1% RWR80S1470FS S70

EGS-3-80 147 1% RWR80S1470FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1470FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1470FSS70-ND
Through Hole Resistors RWR80S1470FSS70-ND
147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 147 OHM 2W 1% WW AXIAL - RWR80S1470FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 2W 1% WW AXIAL
RWR80S1470FSS70
RES 147 OHM 2W 1% WW AXIAL RWR80S1470FSS70
RES 147ohm 2W 1% WW AXIAL

RES 147ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1470FSS70 RWR80S1470FSS70-ND RWR80S1470FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 147 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details