Vishay Intertechnology, Inc. RES 143 OHM 2W 1% WW AXIAL RWR80S1430FSRSL

Description
RES 143ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 2W 1% WW AXIAL - RWR80S1430FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR80S1430FSRSL
RES 143 OHM 2W 1% WW AXIAL RWR80S1430FSRSL
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1430FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1430FSRSL-ND
Through Hole Resistors RWR80S1430FSRSL-ND
143 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1430FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1430FSRSL
Wirewound Resistors 3110-RWR80S1430FSRSL
EGS-3-80 143 1% RWR80S1430FS RSL

EGS-3-80 143 1% RWR80S1430FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1430FSRSL RWR80S1430FSRSL-ND 3110-RWR80S1430FSRSL
Product Name RES 143 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details