Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1401FRRSL

Description
EGS-3-80 1.4K 1% RWR80S1401FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.4K 1% RWR80S1401FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1401FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1401FRRSL
Wirewound Resistors 3110-RWR80S1401FRRSL
EGS-3-80 1.4K 1% RWR80S1401FR RSL

EGS-3-80 1.4K 1% RWR80S1401FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1401FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1401FRRSL-ND
Through Hole Resistors RWR80S1401FRRSL-ND
1.4 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4K OHM 2W 1% WW AXIAL - RWR80S1401FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 2W 1% WW AXIAL
RWR80S1401FRRSL
RES 1.4K OHM 2W 1% WW AXIAL RWR80S1401FRRSL
RES 1.4Kohm 2W 1% WW AXIAL

RES 1.4Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1401FRRSL RWR80S1401FRRSL-ND RWR80S1401FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.4K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details