Vishay Intertechnology, Inc. RES 140 OHM 2W 1% WW AXIAL RWR80S1400FRRSL

Description
RES 140ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 2W 1% WW AXIAL - RWR80S1400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 2W 1% WW AXIAL
RWR80S1400FRRSL
RES 140 OHM 2W 1% WW AXIAL RWR80S1400FRRSL
RES 140ohm 2W 1% WW AXIAL

RES 140ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1400FRRSL-ND
Through Hole Resistors RWR80S1400FRRSL-ND
140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1400FRRSL
Wirewound Resistors 3110-RWR80S1400FRRSL
EGS-3-80 140 1% RWR80S1400FR RSL

EGS-3-80 140 1% RWR80S1400FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1400FRRSL RWR80S1400FRRSL-ND 3110-RWR80S1400FRRSL
Product Name RES 140 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details