Vishay Intertechnology, Inc. Through Hole Resistors RWR80S13R3FSB12

Description
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S13R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S13R3FSB12-ND
Through Hole Resistors RWR80S13R3FSB12-ND
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.3 OHM 2W 1% WW AXIAL - RWR80S13R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 2W 1% WW AXIAL
RWR80S13R3FSB12
RES 13.3 OHM 2W 1% WW AXIAL RWR80S13R3FSB12
RES 13.3ohm 2W 1% WW AXIAL

RES 13.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S13R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S13R3FSB12
Wirewound Resistors 3110-RWR80S13R3FSB12
EGS-3-80 13.3 1% RWR80S13R3FS B12

EGS-3-80 13.3 1% RWR80S13R3FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S13R3FSB12-ND RWR80S13R3FSB12 3110-RWR80S13R3FSB12
Product Name Through Hole Resistors RES 13.3 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details