Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1301FMB12

Description
EGS-3-80 1.3K 1% RWR80S1301FM B12
Request a Quote Datasheet
Description
EGS-3-80 1.3K 1% RWR80S1301FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1301FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1301FMB12
Wirewound Resistors 3110-RWR80S1301FMB12
EGS-3-80 1.3K 1% RWR80S1301FM B12

EGS-3-80 1.3K 1% RWR80S1301FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1301FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1301FMB12-ND
Through Hole Resistors RWR80S1301FMB12-ND
1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR80S1301FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR80S1301FMB12
RES 1.3K OHM 2W 1% WW AXIAL RWR80S1301FMB12
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1301FMB12 RWR80S1301FMB12-ND RWR80S1301FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details