Vishay Intertechnology, Inc. RES 130 OHM 2W 1% WW AXIAL RWR80S1300FSB12

Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2W 1% WW AXIAL - RWR80S1300FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2W 1% WW AXIAL
RWR80S1300FSB12
RES 130 OHM 2W 1% WW AXIAL RWR80S1300FSB12
RES 130ohm 2W 1% WW AXIAL

RES 130ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1300FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1300FSB12
Wirewound Resistors 3110-RWR80S1300FSB12
EGS-3-80 130 1% RWR80S1300FS B12

EGS-3-80 130 1% RWR80S1300FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1300FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1300FSB12-ND
Through Hole Resistors RWR80S1300FSB12-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1300FSB12 3110-RWR80S1300FSB12 RWR80S1300FSB12-ND
Product Name RES 130 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details