RES 130ohm 2W 1% WW AXIAL
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 130 1% RWR80S1300FR S73
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S1300FRS73 | RWR80S1300FRS73-ND | 3110-RWR80S1300FRS73 | 63C3106 |
| Product Name | RES 130 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | ||
| Configuration | Single Resistor | Single Resistor |