Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1241BRS73

Description
EGS-3-80 1.24K .1% RWR80S1241BR S73
Request a Quote Datasheet
Description
EGS-3-80 1.24K .1% RWR80S1241BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1241BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1241BRS73
Wirewound Resistors 3110-RWR80S1241BRS73
EGS-3-80 1.24K .1% RWR80S1241BR S73

EGS-3-80 1.24K .1% RWR80S1241BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1241BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1241BRS73-ND
Through Hole Resistors RWR80S1241BRS73-ND
1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24K OHM 2W 0.1% WW AXIAL - RWR80S1241BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 0.1% WW AXIAL
RWR80S1241BRS73
RES 1.24K OHM 2W 0.1% WW AXIAL RWR80S1241BRS73
RES 1.24Kohm 2W 0.1% WW AXIAL

RES 1.24Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1241BRS73 RWR80S1241BRS73-ND RWR80S1241BRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.24K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details