Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1241BRBSL

Description
EGS-3-80 1.24K .1% RWR80S1241BR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.24K .1% RWR80S1241BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1241BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1241BRBSL
Wirewound Resistors 3110-RWR80S1241BRBSL
EGS-3-80 1.24K .1% RWR80S1241BR BSL

EGS-3-80 1.24K .1% RWR80S1241BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1241BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1241BRBSL-ND
Through Hole Resistors RWR80S1241BRBSL-ND
1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24K OHM 2W 0.1% WW AXIAL - RWR80S1241BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 0.1% WW AXIAL
RWR80S1241BRBSL
RES 1.24K OHM 2W 0.1% WW AXIAL RWR80S1241BRBSL
RES 1.24Kohm 2W 0.1% WW AXIAL

RES 1.24Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1241BRBSL RWR80S1241BRBSL-ND RWR80S1241BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.24K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details