Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1240FSBSL

Description
EGS-3-80 124 1% RWR80S1240FS BSL
Request a Quote Datasheet
Description
EGS-3-80 124 1% RWR80S1240FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1240FSBSL
Wirewound Resistors 3110-RWR80S1240FSBSL
EGS-3-80 124 1% RWR80S1240FS BSL

EGS-3-80 124 1% RWR80S1240FS BSL

Supplier's Site Datasheet
RES 124 OHM 2W 1% WW AXIAL - RWR80S1240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 2W 1% WW AXIAL
RWR80S1240FSBSL
RES 124 OHM 2W 1% WW AXIAL RWR80S1240FSBSL
RES 124ohm 2W 1% WW AXIAL

RES 124ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1240FSBSL-ND
Through Hole Resistors RWR80S1240FSBSL-ND
124 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1240FSBSL RWR80S1240FSBSL RWR80S1240FSBSL-ND
Product Name Wirewound Resistors RES 124 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details