Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1240FSB12

Description
EGS-3-80 124 1% RWR80S1240FS B12
Request a Quote Datasheet
Description
EGS-3-80 124 1% RWR80S1240FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1240FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1240FSB12
Wirewound Resistors 3110-RWR80S1240FSB12
EGS-3-80 124 1% RWR80S1240FS B12

EGS-3-80 124 1% RWR80S1240FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1240FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1240FSB12-ND
Through Hole Resistors RWR80S1240FSB12-ND
124 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 124 OHM 2W 1% WW AXIAL - RWR80S1240FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 2W 1% WW AXIAL
RWR80S1240FSB12
RES 124 OHM 2W 1% WW AXIAL RWR80S1240FSB12
RES 124ohm 2W 1% WW AXIAL

RES 124ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1240FSB12 RWR80S1240FSB12-ND RWR80S1240FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 124 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details