Vishay Intertechnology, Inc. RES 1.21K OHM 2W 0.1% WW AXIAL RWR80S1211BSBSL

Description
RES 1.21Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 2W 0.1% WW AXIAL - RWR80S1211BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 0.1% WW AXIAL
RWR80S1211BSBSL
RES 1.21K OHM 2W 0.1% WW AXIAL RWR80S1211BSBSL
RES 1.21Kohm 2W 0.1% WW AXIAL

RES 1.21Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1211BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1211BSBSL-ND
Through Hole Resistors RWR80S1211BSBSL-ND
1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1211BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1211BSBSL
Wirewound Resistors 3110-RWR80S1211BSBSL
EGS-3-80 1.21K .1% RWR80S1211BS BSL

EGS-3-80 1.21K .1% RWR80S1211BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1211BSBSL RWR80S1211BSBSL-ND 3110-RWR80S1211BSBSL
Product Name RES 1.21K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details