Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1210FRB12

Description
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1210FRB12-ND
Through Hole Resistors RWR80S1210FRB12-ND
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1210FRB12
Wirewound Resistors 3110-RWR80S1210FRB12
EGS-3-80 121 1% RWR80S1210FR B12

EGS-3-80 121 1% RWR80S1210FR B12

Supplier's Site Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR80S1210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR80S1210FRB12
RES 121 OHM 2W 1% WW AXIAL RWR80S1210FRB12
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1210FRB12-ND 3110-RWR80S1210FRB12 RWR80S1210FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 121 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details