Vishay Intertechnology, Inc. RES 1.2K OHM 2W 0.5% WW AXIAL RWR80S1201DRBSL

Description
RES 1.2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2W 0.5% WW AXIAL - RWR80S1201DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2W 0.5% WW AXIAL
RWR80S1201DRBSL
RES 1.2K OHM 2W 0.5% WW AXIAL RWR80S1201DRBSL
RES 1.2Kohm 2W 0.5% WW AXIAL

RES 1.2Kohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1201DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1201DRBSL
Wirewound Resistors 3110-RWR80S1201DRBSL
EGS-3-80 1.2K .5% RWR80S1201DR BSL

EGS-3-80 1.2K .5% RWR80S1201DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1201DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1201DRBSL-ND
Through Hole Resistors RWR80S1201DRBSL-ND
1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1201DRBSL 3110-RWR80S1201DRBSL RWR80S1201DRBSL-ND
Product Name RES 1.2K OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details