The RWR80S is a military-grade, air-core, axial-lead wirewound resistor with a power rating of 2 W at 25 °C, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1.0 %, a dielectric withstanding voltage of 500 V RMS, and terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω, and ±30 ppm/°C for resistances from 10.1 to 3.16 kΩ. The part is available in bulk packaging.
EGS-3-80 120 .5% RWR80S1200DR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S1200DRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |