Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1111DRBSL

Description
EGS-3-80 1.11K .5% RWR80S1111DR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.11K .5% RWR80S1111DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1111DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1111DRBSL
Wirewound Resistors 3110-RWR80S1111DRBSL
EGS-3-80 1.11K .5% RWR80S1111DR BSL

EGS-3-80 1.11K .5% RWR80S1111DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1111DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1111DRBSL-ND
Through Hole Resistors RWR80S1111DRBSL-ND
1.11 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.11 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.11K OHM 2W 0.5% WW AXIAL - RWR80S1111DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 2W 0.5% WW AXIAL
RWR80S1111DRBSL
RES 1.11K OHM 2W 0.5% WW AXIAL RWR80S1111DRBSL
RES 1.11Kohm 2W 0.5% WW AXIAL

RES 1.11Kohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1111DRBSL RWR80S1111DRBSL-ND RWR80S1111DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.11K OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1110 ohms 1110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR62JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details