Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1100FSBSL

Description
EGS-3-80 110 1% RWR80S1100FS BSL
Request a Quote Datasheet
Description
EGS-3-80 110 1% RWR80S1100FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1100FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100FSBSL
Wirewound Resistors 3110-RWR80S1100FSBSL
EGS-3-80 110 1% RWR80S1100FS BSL

EGS-3-80 110 1% RWR80S1100FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1100FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100FSBSL-ND
Through Hole Resistors RWR80S1100FSBSL-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR80S1100FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80S1100FSBSL
RES 110 OHM 2W 1% WW AXIAL RWR80S1100FSBSL
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1100FSBSL RWR80S1100FSBSL-ND RWR80S1100FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details