Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1100FRR36

Description
EGS-3-80 110 1% RWR80S1100FR R36
Request a Quote
Description
EGS-3-80 110 1% RWR80S1100FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating and resistance range of 0.1 to 3.16 kΩ at ±1% tolerance. It features a high-temperature silicone coating, welded construction, and solderable tinned Copperweld® terminals. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. Resistance temperature coefficient is ±20 to +650 ppm/°C depending on value. The element is copper-nickel or nickel-chrome alloy on a ceramic or steatite core.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating and resistance range of 0.1 to 3.16 kΩ at ±1% tolerance. It features a high-temperature silicone coating, welded construction, and solderable tinned Copperweld® terminals. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. Resistance temperature coefficient is ±20 to +650 ppm/°C depending on value. The element is copper-nickel or nickel-chrome alloy on a ceramic or steatite core.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1100FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100FRR36
Wirewound Resistors 3110-RWR80S1100FRR36
EGS-3-80 110 1% RWR80S1100FR R36

EGS-3-80 110 1% RWR80S1100FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1100FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Specs
Resistance Range 681 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details