Vishay Intertechnology, Inc. Wirewound Resistors RWR80S10R0FMRSL

Description
EGS-3-80 10 1% RWR80S10R0FM RSL
Request a Quote Datasheet
Description
EGS-3-80 10 1% RWR80S10R0FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S10R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R0FMRSL
Wirewound Resistors 3110-RWR80S10R0FMRSL
EGS-3-80 10 1% RWR80S10R0FM RSL

EGS-3-80 10 1% RWR80S10R0FM RSL

Supplier's Site Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR80S10R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80S10R0FMRSL
RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FMRSL
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S10R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R0FMRSL-ND
Through Hole Resistors RWR80S10R0FMRSL-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S10R0FMRSL RWR80S10R0FMRSL RWR80S10R0FMRSL-ND
Product Name Wirewound Resistors RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers