Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1060DRBSL

Description
106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1060DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1060DRBSL-ND
Through Hole Resistors RWR80S1060DRBSL-ND
106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 106 OHM 2W 0.5% WW AXIAL - RWR80S1060DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 106 OHM 2W 0.5% WW AXIAL
RWR80S1060DRBSL
RES 106 OHM 2W 0.5% WW AXIAL RWR80S1060DRBSL
RES 106ohm 2W 0.5% WW AXIAL

RES 106ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1060DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1060DRBSL
Wirewound Resistors 3110-RWR80S1060DRBSL
EGS-3-80 106 .5% RWR80S1060DR BSL

EGS-3-80 106 .5% RWR80S1060DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1060DRBSL-ND RWR80S1060DRBSL 3110-RWR80S1060DRBSL
Product Name Through Hole Resistors RES 106 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 106 ohms 106 ohms 106 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers