Vishay Intertechnology, Inc. RES 1.05K OHM 2W 1% WW AXIAL RWR80S1051FRRSL

Description
RES 1.05Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 2W 1% WW AXIAL - RWR80S1051FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 2W 1% WW AXIAL
RWR80S1051FRRSL
RES 1.05K OHM 2W 1% WW AXIAL RWR80S1051FRRSL
RES 1.05Kohm 2W 1% WW AXIAL

RES 1.05Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1051FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1051FRRSL
Wirewound Resistors 3110-RWR80S1051FRRSL
EGS-3-80 1.05K 1% RWR80S1051FR RSL

EGS-3-80 1.05K 1% RWR80S1051FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1051FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1051FRRSL-ND
Through Hole Resistors RWR80S1051FRRSL-ND
1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1051FRRSL 3110-RWR80S1051FRRSL RWR80S1051FRRSL-ND
Product Name RES 1.05K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details