Vishay Intertechnology, Inc. RES 105 OHM 2W 1% WW AXIAL RWR80S1050FSRSL

Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 2W 1% WW AXIAL - RWR80S1050FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80S1050FSRSL
RES 105 OHM 2W 1% WW AXIAL RWR80S1050FSRSL
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1050FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1050FSRSL-ND
Through Hole Resistors RWR80S1050FSRSL-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1050FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1050FSRSL
Wirewound Resistors 3110-RWR80S1050FSRSL
EGS-3-80 105 1% RWR80S1050FS RSL

EGS-3-80 105 1% RWR80S1050FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1050FSRSL RWR80S1050FSRSL-ND 3110-RWR80S1050FSRSL
Product Name RES 105 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details