Vishay Intertechnology, Inc. RES 105 OHM 2W 1% WW AXIAL RWR80S1050FRRSL

Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 2W 1% WW AXIAL - RWR80S1050FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80S1050FRRSL
RES 105 OHM 2W 1% WW AXIAL RWR80S1050FRRSL
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1050FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1050FRRSL-ND
Through Hole Resistors RWR80S1050FRRSL-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1050FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1050FRRSL
Wirewound Resistors 3110-RWR80S1050FRRSL
EGS-3-80 105 1% RWR80S1050FR RSL

EGS-3-80 105 1% RWR80S1050FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1050FRRSL RWR80S1050FRRSL-ND 3110-RWR80S1050FRRSL
Product Name RES 105 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details