Vishay Intertechnology, Inc. RES 1K OHM 2W 1% WW AXIAL RWR80S1001FPRSL

Description
RES 1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 2W 1% WW AXIAL - RWR80S1001FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80S1001FPRSL
RES 1K OHM 2W 1% WW AXIAL RWR80S1001FPRSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1001FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001FPRSL
Wirewound Resistors 3110-RWR80S1001FPRSL
EGS-3-80 1K 1% RWR80S1001FP RSL

EGS-3-80 1K 1% RWR80S1001FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1001FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001FPRSL-ND
Through Hole Resistors RWR80S1001FPRSL-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1001FPRSL 3110-RWR80S1001FPRSL RWR80S1001FPRSL-ND
Product Name RES 1K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details