Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1001BSR36

Description
EGS-3-80 1K .1% RWR80S1001BS R36
Request a Quote
Description
EGS-3-80 1K .1% RWR80S1001BS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ for ±0.1% tolerance, and a maximum operating temperature of +250 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part has a solderable inductive winding, terminals of tinned Copperweld®, and a stainless steel end cap. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω. The part is qualified for failure rates down to 0.01%/1000 h.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ for ±0.1% tolerance, and a maximum operating temperature of +250 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part has a solderable inductive winding, terminals of tinned Copperweld®, and a stainless steel end cap. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω. The part is qualified for failure rates down to 0.01%/1000 h.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1001BSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001BSR36
Wirewound Resistors 3110-RWR80S1001BSR36
EGS-3-80 1K .1% RWR80S1001BS R36

EGS-3-80 1K .1% RWR80S1001BS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1001BSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details