Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1001BRRSL

Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1001BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001BRRSL-ND
Through Hole Resistors RWR80S1001BRRSL-ND
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1001BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001BRRSL
Wirewound Resistors 3110-RWR80S1001BRRSL
EGS-3-80 1K .1% RWR80S1001BR RSL

EGS-3-80 1K .1% RWR80S1001BR RSL

Supplier's Site Datasheet
RES 1K OHM 2W 0.1% WW AXIAL - RWR80S1001BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.1% WW AXIAL
RWR80S1001BRRSL
RES 1K OHM 2W 0.1% WW AXIAL RWR80S1001BRRSL
RES 1Kohm 2W 0.1% WW AXIAL

RES 1Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1001BRRSL-ND 3110-RWR80S1001BRRSL RWR80S1001BRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details