Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR953FSB12

Description
953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR953FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR953FSB12-ND
Through Hole Resistors RWR80NR953FSB12-ND
953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.953 OHM 2W 1% WW AXIAL - RWR80NR953FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 2W 1% WW AXIAL
RWR80NR953FSB12
RES 0.953 OHM 2W 1% WW AXIAL RWR80NR953FSB12
RES 0.953ohm 2W 1% WW AXIAL

RES 0.953ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR953FSB12-ND RWR80NR953FSB12
Product Name Through Hole Resistors RES 0.953 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9530 ohms 0.9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details