Vishay Intertechnology, Inc. RES 0.9 OHM 2W 1% WW AXIAL RWR80NR900FSB12

Description
RES 0.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.9 OHM 2W 1% WW AXIAL - RWR80NR900FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.9 OHM 2W 1% WW AXIAL
RWR80NR900FSB12
RES 0.9 OHM 2W 1% WW AXIAL RWR80NR900FSB12
RES 0.9ohm 2W 1% WW AXIAL

RES 0.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR900FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR900FSB12-ND
Through Hole Resistors RWR80NR900FSB12-ND
900 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

900 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR900FSB12 RWR80NR900FSB12-ND
Product Name RES 0.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9000 ohms 0.9000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details