Vishay Intertechnology, Inc. RES 0.825 OHM 2W 1% WW AXIAL RWR80NR825FRRSL

Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 2W 1% WW AXIAL - RWR80NR825FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 2W 1% WW AXIAL
RWR80NR825FRRSL
RES 0.825 OHM 2W 1% WW AXIAL RWR80NR825FRRSL
RES 0.825ohm 2W 1% WW AXIAL

RES 0.825ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR825FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR825FRRSL-ND
Through Hole Resistors RWR80NR825FRRSL-ND
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR825FRRSL RWR80NR825FRRSL-ND
Product Name RES 0.825 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details