Vishay Intertechnology, Inc. RES 0.806 OHM 2W 1% WW AXIAL RWR80NR806FRB12

Description
RES 0.806ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 2W 1% WW AXIAL - RWR80NR806FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 2W 1% WW AXIAL
RWR80NR806FRB12
RES 0.806 OHM 2W 1% WW AXIAL RWR80NR806FRB12
RES 0.806ohm 2W 1% WW AXIAL

RES 0.806ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR806FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR806FRB12-ND
Through Hole Resistors RWR80NR806FRB12-ND
806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR806FRB12 RWR80NR806FRB12-ND
Product Name RES 0.806 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details