Vishay Intertechnology, Inc. RES 0.715 OHM 2W 1% WW AXIAL RWR80NR715FRB12

Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 2W 1% WW AXIAL - RWR80NR715FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 2W 1% WW AXIAL
RWR80NR715FRB12
RES 0.715 OHM 2W 1% WW AXIAL RWR80NR715FRB12
RES 0.715ohm 2W 1% WW AXIAL

RES 0.715ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR715FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR715FRB12-ND
Through Hole Resistors RWR80NR715FRB12-ND
715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistors Vishay - 23H0168 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0168
Resistors Vishay 23H0168
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR80NR715FRB12 RWR80NR715FRB12-ND 23H0168
Product Name RES 0.715 OHM 2W 1% WW AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details