Vishay Intertechnology, Inc. RES 0.7 OHM 2W 1% WW AXIAL RWR80NR700FSB12

Description
RES 0.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.7 OHM 2W 1% WW AXIAL - RWR80NR700FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.7 OHM 2W 1% WW AXIAL
RWR80NR700FSB12
RES 0.7 OHM 2W 1% WW AXIAL RWR80NR700FSB12
RES 0.7ohm 2W 1% WW AXIAL

RES 0.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR700FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR700FSB12-ND
Through Hole Resistors RWR80NR700FSB12-ND
700 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

700 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR700FSB12 RWR80NR700FSB12-ND
Product Name RES 0.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7000 ohms 0.7000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers